Capital Lighting, Inc. 5-60322-40 Exterior -Wall Mount 427091

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.25 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Walnut Patina Product Name: Three Light Wall Mount Lantern UPC: 822920200991 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.25 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Walnut Patina Product Name: Three Light Wall Mount Lantern UPC: 822920200991 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-60322-40 Exterior -Wall Mount - 427091 - Capital Lighting, Inc.
Columbus, OH, USA
5-60322-40 Exterior -Wall Mount
427091
5-60322-40 Exterior -Wall Mount 427091
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.25 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Walnut Patina Product Name: Three Light Wall Mount Lantern UPC: 822920200991 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.25
Extension: 10.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Walnut Patina
Product Name: Three Light Wall Mount Lantern
UPC: 822920200991
Category: Outdoor
Glass: Clear Hammered
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427091
Product Name 5-60322-40 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details