Capital Lighting, Inc. 8-0160-3-76 Bathroom Fixtures-Three Lights 427080

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Florencian Bronze Product Name: Three Light Bath Bar UPC: 822920204395 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Florencian Bronze Product Name: Three Light Bath Bar UPC: 822920204395 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8-0160-3-76 Bathroom Fixtures-Three Lights - 427080 - Capital Lighting, Inc.
Columbus, OH, USA
8-0160-3-76 Bathroom Fixtures-Three Lights
427080
8-0160-3-76 Bathroom Fixtures-Three Lights 427080
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Florencian Bronze Product Name: Three Light Bath Bar UPC: 822920204395 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 8.75
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Florencian Bronze
Product Name: Three Light Bath Bar
UPC: 822920204395
Category: Bath Lights
Glass: Cream Textured
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427080
Product Name 8-0160-3-76 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details