Capital Lighting, Inc. 5-60324-40 Exterior -Wall Mount 427076

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.25 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Wall Mount Lantern UPC: 822920201059 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.25 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Wall Mount Lantern UPC: 822920201059 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-60324-40 Exterior -Wall Mount - 427076 - Capital Lighting, Inc.
Columbus, OH, USA
5-60324-40 Exterior -Wall Mount
427076
5-60324-40 Exterior -Wall Mount 427076
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.25 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Wall Mount Lantern UPC: 822920201059 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.25
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Walnut Patina
Product Name: Three Light Wall Mount Lantern
UPC: 822920201059
Category: Outdoor
Glass: Clear Hammered
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427076
Product Name 5-60324-40 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details