Capital Lighting, Inc. 5-60325-40 Exterior -Wall Mount 427072

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Extension: 14.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Walnut Patina Product Name: Four Light Wall Mount Lantern UPC: 822920201080 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Extension: 14.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Walnut Patina Product Name: Four Light Wall Mount Lantern UPC: 822920201080 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-60325-40 Exterior -Wall Mount - 427072 - Capital Lighting, Inc.
Columbus, OH, USA
5-60325-40 Exterior -Wall Mount
427072
5-60325-40 Exterior -Wall Mount 427072
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Extension: 14.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Walnut Patina Product Name: Four Light Wall Mount Lantern UPC: 822920201080 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.00
Extension: 14.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Walnut Patina
Product Name: Four Light Wall Mount Lantern
UPC: 822920201080
Category: Outdoor
Glass: Clear Hammered
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427072
Product Name 5-60325-40 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details