Capital Lighting, Inc. 5-60325-186 Exterior -Wall Mount 427071

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Extension: 14.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black with Gold Product Name: Four Light Wall Mount Lantern UPC: 822920201103 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Extension: 14.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black with Gold Product Name: Four Light Wall Mount Lantern UPC: 822920201103 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-60325-186 Exterior -Wall Mount - 427071 - Capital Lighting, Inc.
Columbus, OH, USA
5-60325-186 Exterior -Wall Mount
427071
5-60325-186 Exterior -Wall Mount 427071
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Extension: 14.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black with Gold Product Name: Four Light Wall Mount Lantern UPC: 822920201103 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.00
Extension: 14.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Black with Gold
Product Name: Four Light Wall Mount Lantern
UPC: 822920201103
Category: Outdoor
Glass: Clear Hammered
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427071
Product Name 5-60325-186 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details