Capital Lighting, Inc. 5-60329-40 Exterior -Post/Pier Head 427066

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Walnut Patina Product Name: Three Light Post Lantern UPC: 822920201202 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Walnut Patina Product Name: Three Light Post Lantern UPC: 822920201202 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-60329-40 Exterior -Post/Pier Head - 427066 - Capital Lighting, Inc.
Columbus, OH, USA
5-60329-40 Exterior -Post/Pier Head
427066
5-60329-40 Exterior -Post/Pier Head 427066
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Walnut Patina Product Name: Three Light Post Lantern UPC: 822920201202 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Walnut Patina
Product Name: Three Light Post Lantern
UPC: 822920201202
Category: Outdoor
Glass: Clear Hammered
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427066
Product Name 5-60329-40 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details