Capital Lighting, Inc. 5-60328-40 Exterior -Hanging 427048

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Walnut Patina Product Name: Three Light Hanging Lantern UPC: 822920201172 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Walnut Patina Product Name: Three Light Hanging Lantern UPC: 822920201172 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-60328-40 Exterior -Hanging - 427048 - Capital Lighting, Inc.
Columbus, OH, USA
5-60328-40 Exterior -Hanging
427048
5-60328-40 Exterior -Hanging 427048
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Walnut Patina Product Name: Three Light Hanging Lantern UPC: 822920201172 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Walnut Patina
Product Name: Three Light Hanging Lantern
UPC: 822920201172
Category: Outdoor
Glass: Clear Hammered
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427048
Product Name 5-60328-40 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details