Capital Lighting, Inc. 5-7140-56 Exterior -Wall Mount 427032

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 32.25 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: New Tortoise Shell with Gold Product Name: Three Light Wall Mount Lantern UPC: 822920204975 Category: Outdoor Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 32.25 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: New Tortoise Shell with Gold Product Name: Three Light Wall Mount Lantern UPC: 822920204975 Category: Outdoor Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-7140-56 Exterior -Wall Mount - 427032 - Capital Lighting, Inc.
Columbus, OH, USA
5-7140-56 Exterior -Wall Mount
427032
5-7140-56 Exterior -Wall Mount 427032
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 32.25 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: New Tortoise Shell with Gold Product Name: Three Light Wall Mount Lantern UPC: 822920204975 Category: Outdoor Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 32.25
Extension: 13.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: New Tortoise Shell with Gold
Product Name: Three Light Wall Mount Lantern
UPC: 822920204975
Category: Outdoor
Glass: Pale Cream Seeded
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427032
Product Name 5-7140-56 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details