Capital Lighting, Inc. 5-7147-56 Exterior -Wall Mount 427018

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 25.00 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: New Tortoise Shell with Gold Product Name: One Light Wall Mount Lantern UPC: 822920205033 Category: Outdoor Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 25.00 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: New Tortoise Shell with Gold Product Name: One Light Wall Mount Lantern UPC: 822920205033 Category: Outdoor Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-7147-56 Exterior -Wall Mount - 427018 - Capital Lighting, Inc.
Columbus, OH, USA
5-7147-56 Exterior -Wall Mount
427018
5-7147-56 Exterior -Wall Mount 427018
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 25.00 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: New Tortoise Shell with Gold Product Name: One Light Wall Mount Lantern UPC: 822920205033 Category: Outdoor Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 25.00
Extension: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: New Tortoise Shell with Gold
Product Name: One Light Wall Mount Lantern
UPC: 822920205033
Category: Outdoor
Glass: Pale Cream Seeded
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427018
Product Name 5-7147-56 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details