Capital Lighting, Inc. 5-7146-56 Exterior -Post/Pier Head 427012

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 31.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Shell with Gold Product Name: Three Light Post Lantern UPC: 822920205026 Category: Outdoor Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 31.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Shell with Gold Product Name: Three Light Post Lantern UPC: 822920205026 Category: Outdoor Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-7146-56 Exterior -Post/Pier Head - 427012 - Capital Lighting, Inc.
Columbus, OH, USA
5-7146-56 Exterior -Post/Pier Head
427012
5-7146-56 Exterior -Post/Pier Head 427012
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 31.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Shell with Gold Product Name: Three Light Post Lantern UPC: 822920205026 Category: Outdoor Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 31.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: New Tortoise Shell with Gold
Product Name: Three Light Post Lantern
UPC: 822920205026
Category: Outdoor
Glass: Pale Cream Seeded
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427012
Product Name 5-7146-56 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details