Capital Lighting, Inc. 5-7144-56 Exterior -Wall Mt./Flush 427011

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.50 Extension: 6.5 Bulb Qty: 2 Wattage: 60 Finish: New Tortoise Shell with Gold Product Name: Two Light Pocket Lantern UPC: 822920205019 Category: Outdoor Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.50 Extension: 6.5 Bulb Qty: 2 Wattage: 60 Finish: New Tortoise Shell with Gold Product Name: Two Light Pocket Lantern UPC: 822920205019 Category: Outdoor Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-7144-56 Exterior -Wall Mt./Flush - 427011 - Capital Lighting, Inc.
Columbus, OH, USA
5-7144-56 Exterior -Wall Mt./Flush
427011
5-7144-56 Exterior -Wall Mt./Flush 427011
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.50 Extension: 6.5 Bulb Qty: 2 Wattage: 60 Finish: New Tortoise Shell with Gold Product Name: Two Light Pocket Lantern UPC: 822920205019 Category: Outdoor Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 25.50
Extension: 6.5
Bulb
Qty: 2
Wattage: 60
Finish: New Tortoise Shell with Gold
Product Name: Two Light Pocket Lantern
UPC: 822920205019
Category: Outdoor
Glass: Pale Cream Seeded
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427011
Product Name 5-7144-56 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details