Capital Lighting, Inc. 9003-42 Exterior -Wall Mount 426999

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 8.25 Length 8.25 Extension: 22.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Weight: 5 Product Name: One Light Dark Sky 9`` Wall W/ Long Arm UPC: 46335939165 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 8.25 Length 8.25 Extension: 22.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Weight: 5 Product Name: One Light Dark Sky 9`` Wall W/ Long Arm UPC: 46335939165 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9003-42 Exterior -Wall Mount - 426999 - Capital Lighting, Inc.
Columbus, OH, USA
9003-42 Exterior -Wall Mount
426999
9003-42 Exterior -Wall Mount 426999
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 8.25 Length 8.25 Extension: 22.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Weight: 5 Product Name: One Light Dark Sky 9`` Wall W/ Long Arm UPC: 46335939165 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 8.25
Length 8.25
Extension: 22.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rust
Weight: 5
Product Name: One Light Dark Sky 9`` Wall W/ Long Arm
UPC: 46335939165
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426999
Product Name 9003-42 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details