Capital Lighting, Inc. 9003S-86 Exterior -Wall Mount 426990

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 8.25 Length 8.25 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 3 Product Name: One Light Dark Sky 9``Wall W/ Short Arm UPC: 46335938793 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 8.25 Length 8.25 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 3 Product Name: One Light Dark Sky 9``Wall W/ Short Arm UPC: 46335938793 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9003S-86 Exterior -Wall Mount - 426990 - Capital Lighting, Inc.
Columbus, OH, USA
9003S-86 Exterior -Wall Mount
426990
9003S-86 Exterior -Wall Mount 426990
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 8.25 Length 8.25 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 3 Product Name: One Light Dark Sky 9``Wall W/ Short Arm UPC: 46335938793 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 8.25
Length 8.25
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Weight: 3
Product Name: One Light Dark Sky 9``Wall W/ Short Arm
UPC: 46335938793
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426990
Product Name 9003S-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details