Capital Lighting, Inc. 9008-86 Exterior -Hanging 426973

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 8 Product Name: One Light Dark Sky 12`` Hanging UPC: 46335938861 Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 8 Product Name: One Light Dark Sky 12`` Hanging UPC: 46335938861 Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
9008-86 Exterior -Hanging - 426973 - Capital Lighting, Inc.
Columbus, OH, USA
9008-86 Exterior -Hanging
426973
9008-86 Exterior -Hanging 426973
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 8 Product Name: One Light Dark Sky 12`` Hanging UPC: 46335938861 Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Weight: 8
Product Name: One Light Dark Sky 12`` Hanging
UPC: 46335938861
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426973
Product Name 9008-86 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details