Capital Lighting, Inc. 9027-89 Exterior -Wall Mount 426972

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 20.00 Length 20.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 23 Product Name: One Light Outdoor Wall UPC: 897821002784 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 20.00 Length 20.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 23 Product Name: One Light Outdoor Wall UPC: 897821002784 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9027-89 Exterior -Wall Mount - 426972 - Capital Lighting, Inc.
Columbus, OH, USA
9027-89 Exterior -Wall Mount
426972
9027-89 Exterior -Wall Mount 426972
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 20.00 Length 20.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 23 Product Name: One Light Outdoor Wall UPC: 897821002784 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 20.00
Length 20.00
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 23
Product Name: One Light Outdoor Wall
UPC: 897821002784
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426972
Product Name 9027-89 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details