Capital Lighting, Inc. 9009-88 Pendants-Glass Down 426971

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 6 Product Name: Schoolhouse UPC: 6940500310121 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 6 Product Name: Schoolhouse UPC: 6940500310121 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9009-88 Pendants-Glass Down - 426971 - Capital Lighting, Inc.
Columbus, OH, USA
9009-88 Pendants-Glass Down
426971
9009-88 Pendants-Glass Down 426971
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 6 Product Name: Schoolhouse UPC: 6940500310121 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 6
Product Name: Schoolhouse
UPC: 6940500310121
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426971
Product Name 9009-88 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details