Capital Lighting, Inc. 9096-89 Exterior -Wall Mount 426967

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 3 Product Name: One Light Outdoor Wall UPC: 897821003385 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 3 Product Name: One Light Outdoor Wall UPC: 897821003385 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9096-89 Exterior -Wall Mount - 426967 - Capital Lighting, Inc.
Columbus, OH, USA
9096-89 Exterior -Wall Mount
426967
9096-89 Exterior -Wall Mount 426967
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 3 Product Name: One Light Outdoor Wall UPC: 897821003385 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Length 8.00
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 3
Product Name: One Light Outdoor Wall
UPC: 897821003385
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426967
Product Name 9096-89 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details