Capital Lighting, Inc. 9106-42 Exterior -Wall Mount 426966

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Length 16.25 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 10 Product Name: 9 Outdoor Wall Sconce UPC: 46335936706 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Length 16.25 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 10 Product Name: 9 Outdoor Wall Sconce UPC: 46335936706 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9106-42 Exterior -Wall Mount - 426966 - Capital Lighting, Inc.
Columbus, OH, USA
9106-42 Exterior -Wall Mount
426966
9106-42 Exterior -Wall Mount 426966
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Length 16.25 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 10 Product Name: 9 Outdoor Wall Sconce UPC: 46335936706 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.25
Length 16.25
Extension: 10.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rust
Weight: 10
Product Name: 9 Outdoor Wall Sconce
UPC: 46335936706
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426966
Product Name 9106-42 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details