Capital Lighting, Inc. 9201-89 Exterior -Wall Mount 426965

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Length 11.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 7 Product Name: 6 Outdoor Wall Sconce UPC: 46335936799 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Length 11.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 7 Product Name: 6 Outdoor Wall Sconce UPC: 46335936799 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9201-89 Exterior -Wall Mount - 426965 - Capital Lighting, Inc.
Columbus, OH, USA
9201-89 Exterior -Wall Mount
426965
9201-89 Exterior -Wall Mount 426965
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Length 11.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 7 Product Name: 6 Outdoor Wall Sconce UPC: 46335936799 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Length 11.00
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 7
Product Name: 6 Outdoor Wall Sconce
UPC: 46335936799
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426965
Product Name 9201-89 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details