Capital Lighting, Inc. 9107-42 Exterior -Wall Mount 426963

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.50 Length 21.50 Extension: 13.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Weight: 21 Product Name: 12 Outdoor Wall Sconce UPC: 46335936720 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.50 Length 21.50 Extension: 13.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Weight: 21 Product Name: 12 Outdoor Wall Sconce UPC: 46335936720 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9107-42 Exterior -Wall Mount - 426963 - Capital Lighting, Inc.
Columbus, OH, USA
9107-42 Exterior -Wall Mount
426963
9107-42 Exterior -Wall Mount 426963
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.50 Length 21.50 Extension: 13.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Weight: 21 Product Name: 12 Outdoor Wall Sconce UPC: 46335936720 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.50
Length 21.50
Extension: 13.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rust
Weight: 21
Product Name: 12 Outdoor Wall Sconce
UPC: 46335936720
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426963
Product Name 9107-42 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details