Capital Lighting, Inc. 9200-89 Exterior -Post/Pier Head 426962

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Weight: 15 Product Name: 12 Post UPC: 46335936898 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Weight: 15 Product Name: 12 Post UPC: 46335936898 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9200-89 Exterior -Post/Pier Head - 426962 - Capital Lighting, Inc.
Columbus, OH, USA
9200-89 Exterior -Post/Pier Head
426962
9200-89 Exterior -Post/Pier Head 426962
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Weight: 15 Product Name: 12 Post UPC: 46335936898 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Bronze
Weight: 15
Product Name: 12 Post
UPC: 46335936898
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426962
Product Name 9200-89 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details