Capital Lighting, Inc. 9109-42 Exterior -Post/Pier Head 426960

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Weight: 17 Product Name: 12 Post UPC: 46335936775 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Weight: 17 Product Name: 12 Post UPC: 46335936775 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9109-42 Exterior -Post/Pier Head - 426960 - Capital Lighting, Inc.
Columbus, OH, USA
9109-42 Exterior -Post/Pier Head
426960
9109-42 Exterior -Post/Pier Head 426960
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Weight: 17 Product Name: 12 Post UPC: 46335936775 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rust
Weight: 17
Product Name: 12 Post
UPC: 46335936775
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426960
Product Name 9109-42 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details