Capital Lighting, Inc. 9066-55 Exterior -Wall Mt./Flush 426943

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Length 10.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 6 Product Name: One Light Outdoor Wall Pocket UPC: 897821003187 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Length 10.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 6 Product Name: One Light Outdoor Wall Pocket UPC: 897821003187 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9066-55 Exterior -Wall Mt./Flush - 426943 - Capital Lighting, Inc.
Columbus, OH, USA
9066-55 Exterior -Wall Mt./Flush
426943
9066-55 Exterior -Wall Mt./Flush 426943
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Length 10.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 6 Product Name: One Light Outdoor Wall Pocket UPC: 897821003187 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.00
Length 10.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aged Bronze
Weight: 6
Product Name: One Light Outdoor Wall Pocket
UPC: 897821003187
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426943
Product Name 9066-55 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details