Capital Lighting, Inc. 9204-89 Exterior -Hanging 426937

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Weight: 17 Product Name: 12 Hanging UPC: 46335936874 Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Weight: 17 Product Name: 12 Hanging UPC: 46335936874 Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
9204-89 Exterior -Hanging - 426937 - Capital Lighting, Inc.
Columbus, OH, USA
9204-89 Exterior -Hanging
426937
9204-89 Exterior -Hanging 426937
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Weight: 17 Product Name: 12 Hanging UPC: 46335936874 Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Bronze
Weight: 17
Product Name: 12 Hanging
UPC: 46335936874
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426937
Product Name 9204-89 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856558 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details