PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.75
Length 10.75
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Mediterranean Patina
Product Name: One Light Wall lantern
UPC: 46335893559
Category: Wall Lantern
Glass: Amber
Shipped Via: UPS
Safety Listing: Exterior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 426935 |
| Product Name | 2370-AM-MP Exterior -Wall Mount |
| Application | Residential; Outdoor |