Capital Lighting, Inc. 81583-BWG Mid. Chandeliers-Glass Down 426926

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Walnut w/Gold Product Name: Three Light Down Chandelier UPC: 46335941212 Category: Chandelier Glass: Navajo Dust Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Walnut w/Gold Product Name: Three Light Down Chandelier UPC: 46335941212 Category: Chandelier Glass: Navajo Dust Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
81583-BWG Mid. Chandeliers-Glass Down - 426926 - Capital Lighting, Inc.
Columbus, OH, USA
81583-BWG Mid. Chandeliers-Glass Down
426926
81583-BWG Mid. Chandeliers-Glass Down 426926
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Walnut w/Gold Product Name: Three Light Down Chandelier UPC: 46335941212 Category: Chandelier Glass: Navajo Dust Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 23.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Walnut w/Gold
Product Name: Three Light Down Chandelier
UPC: 46335941212
Category: Chandelier
Glass: Navajo Dust
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426926
Product Name 81583-BWG Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details