Capital Lighting, Inc. 81586-BWG Mid. Chandeliers-Glass Up 426923

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 26.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Burnished Walnut w/Gold Product Name: Six Light Chandelier UPC: 46335941229 Category: Chandelier Glass: Navajo Dust Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 26.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Burnished Walnut w/Gold Product Name: Six Light Chandelier UPC: 46335941229 Category: Chandelier Glass: Navajo Dust Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
81586-BWG Mid. Chandeliers-Glass Up - 426923 - Capital Lighting, Inc.
Columbus, OH, USA
81586-BWG Mid. Chandeliers-Glass Up
426923
81586-BWG Mid. Chandeliers-Glass Up 426923
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 26.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Burnished Walnut w/Gold Product Name: Six Light Chandelier UPC: 46335941229 Category: Chandelier Glass: Navajo Dust Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 26.75
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Burnished Walnut w/Gold
Product Name: Six Light Chandelier
UPC: 46335941229
Category: Chandelier
Glass: Navajo Dust
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426923
Product Name 81586-BWG Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details