Capital Lighting, Inc. 2868-AG Exterior -Wall Mount 426914

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 10.75 Bulb Qty: 1 Wattage: 100 Finish: Autumn Gold Product Name: One Light Wall lantern UPC: 46335868137 Category: Wall Lantern Glass: Satin Crackled Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 10.75 Bulb Qty: 1 Wattage: 100 Finish: Autumn Gold Product Name: One Light Wall lantern UPC: 46335868137 Category: Wall Lantern Glass: Satin Crackled Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2868-AG Exterior -Wall Mount - 426914 - Capital Lighting, Inc.
Columbus, OH, USA
2868-AG Exterior -Wall Mount
426914
2868-AG Exterior -Wall Mount 426914
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 10.75 Bulb Qty: 1 Wattage: 100 Finish: Autumn Gold Product Name: One Light Wall lantern UPC: 46335868137 Category: Wall Lantern Glass: Satin Crackled Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.00
Extension: 10.75
Bulb
Qty: 1
Wattage: 100
Finish: Autumn Gold
Product Name: One Light Wall lantern
UPC: 46335868137
Category: Wall Lantern
Glass: Satin Crackled
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426914
Product Name 2868-AG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details