Capital Lighting, Inc. 82111-WM Semi-Flush Mts.-Bowl Style 426788

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Warm Mahogany Product Name: Two Light Semi Flush UPC: 46335940130 Category: Semi-Flush Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Warm Mahogany Product Name: Two Light Semi Flush UPC: 46335940130 Category: Semi-Flush Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82111-WM Semi-Flush Mts.-Bowl Style - 426788 - Capital Lighting, Inc.
Columbus, OH, USA
82111-WM Semi-Flush Mts.-Bowl Style
426788
82111-WM Semi-Flush Mts.-Bowl Style 426788
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Warm Mahogany Product Name: Two Light Semi Flush UPC: 46335940130 Category: Semi-Flush Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Warm Mahogany
Product Name: Two Light Semi Flush
UPC: 46335940130
Category: Semi-Flush
Glass: Goldenrod
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426788
Product Name 82111-WM Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details