Capital Lighting, Inc. 82104-WM Bathroom Fixtures-Four Lights 426785

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 9.25 Length 9.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Warm Mahogany Product Name: Four Light Bath Bar UPC: 46335940123 Category: Bath/Vanity/Wall Sconces Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 9.25 Length 9.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Warm Mahogany Product Name: Four Light Bath Bar UPC: 46335940123 Category: Bath/Vanity/Wall Sconces Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82104-WM Bathroom Fixtures-Four Lights - 426785 - Capital Lighting, Inc.
Columbus, OH, USA
82104-WM Bathroom Fixtures-Four Lights
426785
82104-WM Bathroom Fixtures-Four Lights 426785
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 9.25 Length 9.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Warm Mahogany Product Name: Four Light Bath Bar UPC: 46335940123 Category: Bath/Vanity/Wall Sconces Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 9.25
Length 9.25
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Warm Mahogany
Product Name: Four Light Bath Bar
UPC: 46335940123
Category: Bath/Vanity/Wall Sconces
Glass: Goldenrod
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426785
Product Name 82104-WM Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details