Capital Lighting, Inc. 82103-WM Bathroom Fixtures-Three Lights 426782

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.25 Length 9.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Warm Mahogany Product Name: Three Light Bath Bar UPC: 46335940116 Category: Bath/Vanity/Wall Sconces Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.25 Length 9.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Warm Mahogany Product Name: Three Light Bath Bar UPC: 46335940116 Category: Bath/Vanity/Wall Sconces Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82103-WM Bathroom Fixtures-Three Lights - 426782 - Capital Lighting, Inc.
Columbus, OH, USA
82103-WM Bathroom Fixtures-Three Lights
426782
82103-WM Bathroom Fixtures-Three Lights 426782
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.25 Length 9.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Warm Mahogany Product Name: Three Light Bath Bar UPC: 46335940116 Category: Bath/Vanity/Wall Sconces Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 9.25
Length 9.25
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Warm Mahogany
Product Name: Three Light Bath Bar
UPC: 46335940116
Category: Bath/Vanity/Wall Sconces
Glass: Goldenrod
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426782
Product Name 82103-WM Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details