Capital Lighting, Inc. 82101-WM Sconces-Single Glass 426781

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Length 10.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Warm Mahogany Product Name: One Light Wall Sconce UPC: 46335940079 Category: Bath/Vanity/Wall Sconces Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Length 10.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Warm Mahogany Product Name: One Light Wall Sconce UPC: 46335940079 Category: Bath/Vanity/Wall Sconces Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82101-WM Sconces-Single Glass - 426781 - Capital Lighting, Inc.
Columbus, OH, USA
82101-WM Sconces-Single Glass
426781
82101-WM Sconces-Single Glass 426781
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Length 10.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Warm Mahogany Product Name: One Light Wall Sconce UPC: 46335940079 Category: Bath/Vanity/Wall Sconces Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.50
Length 10.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Warm Mahogany
Product Name: One Light Wall Sconce
UPC: 46335940079
Category: Bath/Vanity/Wall Sconces
Glass: Goldenrod
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426781
Product Name 82101-WM Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details