Capital Lighting, Inc. 82102-WM Bathroom Fixtures-Two Lights 426780

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.25 Length 9.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Warm Mahogany Product Name: Two Light Bath Bar UPC: 46335940093 Category: Bath/Vanity/Wall Sconces Glass: Goldenrod Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.25 Length 9.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Warm Mahogany Product Name: Two Light Bath Bar UPC: 46335940093 Category: Bath/Vanity/Wall Sconces Glass: Goldenrod Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82102-WM Bathroom Fixtures-Two Lights - 426780 - Capital Lighting, Inc.
Columbus, OH, USA
82102-WM Bathroom Fixtures-Two Lights
426780
82102-WM Bathroom Fixtures-Two Lights 426780
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.25 Length 9.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Warm Mahogany Product Name: Two Light Bath Bar UPC: 46335940093 Category: Bath/Vanity/Wall Sconces Glass: Goldenrod Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 9.25
Length 9.25
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Warm Mahogany
Product Name: Two Light Bath Bar
UPC: 46335940093
Category: Bath/Vanity/Wall Sconces
Glass: Goldenrod
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426780
Product Name 82102-WM Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Bulkhead Lights - 2260189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details