Capital Lighting, Inc. 81831-FSN Pendants-Bowl Style 426769

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 28.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Sienna Product Name: Three Light Inverted Pendant UPC: 46335939356 Category: Pendant Glass: Warm Amber Glaze Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 28.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Sienna Product Name: Three Light Inverted Pendant UPC: 46335939356 Category: Pendant Glass: Warm Amber Glaze Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
81831-FSN Pendants-Bowl Style - 426769 - Capital Lighting, Inc.
Columbus, OH, USA
81831-FSN Pendants-Bowl Style
426769
81831-FSN Pendants-Bowl Style 426769
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 28.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Sienna Product Name: Three Light Inverted Pendant UPC: 46335939356 Category: Pendant Glass: Warm Amber Glaze Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 28.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Sienna
Product Name: Three Light Inverted Pendant
UPC: 46335939356
Category: Pendant
Glass: Warm Amber Glaze
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426769
Product Name 81831-FSN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details