Capital Lighting, Inc. 81838-FSN Island/Pool Table-3 Light Bar 426764

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.25 Height: 24.25 Length 24.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Sienna Product Name: Three Light Island UPC: 46335939387 Category: Island Pendant Glass: Warm Amber Glaze Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.25 Height: 24.25 Length 24.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Sienna Product Name: Three Light Island UPC: 46335939387 Category: Island Pendant Glass: Warm Amber Glaze Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
81838-FSN Island/Pool Table-3 Light Bar - 426764 - Capital Lighting, Inc.
Columbus, OH, USA
81838-FSN Island/Pool Table-3 Light Bar
426764
81838-FSN Island/Pool Table-3 Light Bar 426764
PRODUCT DETAILS / SPECS Width/Dia: 45.25 Height: 24.25 Length 24.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Sienna Product Name: Three Light Island UPC: 46335939387 Category: Island Pendant Glass: Warm Amber Glaze Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 45.25
Height: 24.25
Length 24.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Sienna
Product Name: Three Light Island
UPC: 46335939387
Category: Island Pendant
Glass: Warm Amber Glaze
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426764
Product Name 81838-FSN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details