Capital Lighting, Inc. 81883-FSN Mid. Chandeliers-Glass Down 426763

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Sienna Product Name: Three Light Down Chandelier UPC: 46335939394 Category: Chandelier Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Sienna Product Name: Three Light Down Chandelier UPC: 46335939394 Category: Chandelier Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
81883-FSN Mid. Chandeliers-Glass Down - 426763 - Capital Lighting, Inc.
Columbus, OH, USA
81883-FSN Mid. Chandeliers-Glass Down
426763
81883-FSN Mid. Chandeliers-Glass Down 426763
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Sienna Product Name: Three Light Down Chandelier UPC: 46335939394 Category: Chandelier Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 22.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Sienna
Product Name: Three Light Down Chandelier
UPC: 46335939394
Category: Chandelier
Glass: Warm Amber Glaze
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426763
Product Name 81883-FSN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details