Capital Lighting, Inc. 81801-FSN Sconces-Single Glass 426746

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.25 Length 17.25 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Sienna Product Name: One Light Wall Sconce UPC: 46335939240 Category: Bath/Vanity/Wall Sconces Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.25 Length 17.25 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Sienna Product Name: One Light Wall Sconce UPC: 46335939240 Category: Bath/Vanity/Wall Sconces Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
81801-FSN Sconces-Single Glass - 426746 - Capital Lighting, Inc.
Columbus, OH, USA
81801-FSN Sconces-Single Glass
426746
81801-FSN Sconces-Single Glass 426746
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.25 Length 17.25 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Sienna Product Name: One Light Wall Sconce UPC: 46335939240 Category: Bath/Vanity/Wall Sconces Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.25
Length 17.25
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Sienna
Product Name: One Light Wall Sconce
UPC: 46335939240
Category: Bath/Vanity/Wall Sconces
Glass: Warm Amber Glaze
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426746
Product Name 81801-FSN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details