Capital Lighting, Inc. 81811-FSN Semi-Flush Mts.-Bowl Style 426742

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Sienna Product Name: Two Light Semi Flush UPC: 46335939332 Category: Semi-Flush Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Sienna Product Name: Two Light Semi Flush UPC: 46335939332 Category: Semi-Flush Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
81811-FSN Semi-Flush Mts.-Bowl Style - 426742 - Capital Lighting, Inc.
Columbus, OH, USA
81811-FSN Semi-Flush Mts.-Bowl Style
426742
81811-FSN Semi-Flush Mts.-Bowl Style 426742
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Sienna Product Name: Two Light Semi Flush UPC: 46335939332 Category: Semi-Flush Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Forged Sienna
Product Name: Two Light Semi Flush
UPC: 46335939332
Category: Semi-Flush
Glass: Warm Amber Glaze
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426742
Product Name 81811-FSN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details