Capital Lighting, Inc. 81804-FSN Bathroom Fixtures-Four Lights 426740

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 10.25 Length 10.25 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Sienna Product Name: Four Light Bath Bar UPC: 46335939318 Category: Bath/Vanity/Wall Sconces Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 10.25 Length 10.25 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Sienna Product Name: Four Light Bath Bar UPC: 46335939318 Category: Bath/Vanity/Wall Sconces Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
81804-FSN Bathroom Fixtures-Four Lights - 426740 - Capital Lighting, Inc.
Columbus, OH, USA
81804-FSN Bathroom Fixtures-Four Lights
426740
81804-FSN Bathroom Fixtures-Four Lights 426740
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 10.25 Length 10.25 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Sienna Product Name: Four Light Bath Bar UPC: 46335939318 Category: Bath/Vanity/Wall Sconces Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 31.75
Height: 10.25
Length 10.25
Extension: 7.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Forged Sienna
Product Name: Four Light Bath Bar
UPC: 46335939318
Category: Bath/Vanity/Wall Sconces
Glass: Warm Amber Glaze
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426740
Product Name 81804-FSN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details