Capital Lighting, Inc. 82189-WM Mid. Chandeliers-Pillar Candle 426498

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Warm Mahogany Product Name: Nine Light Chandelier UPC: 46335940260 Category: Chandelier Glass: Goldenrod Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Warm Mahogany Product Name: Nine Light Chandelier UPC: 46335940260 Category: Chandelier Glass: Goldenrod Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82189-WM Mid. Chandeliers-Pillar Candle - 426498 - Capital Lighting, Inc.
Columbus, OH, USA
82189-WM Mid. Chandeliers-Pillar Candle
426498
82189-WM Mid. Chandeliers-Pillar Candle 426498
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Warm Mahogany Product Name: Nine Light Chandelier UPC: 46335940260 Category: Chandelier Glass: Goldenrod Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Warm Mahogany
Product Name: Nine Light Chandelier
UPC: 46335940260
Category: Chandelier
Glass: Goldenrod
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426498
Product Name 82189-WM Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details