Capital Lighting, Inc. 82130-WM Mini Pendants-Rod 426497

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 48.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Warm Mahogany Product Name: One Light Pendant UPC: 46335940161 Category: Mini Pendant Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 48.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Warm Mahogany Product Name: One Light Pendant UPC: 46335940161 Category: Mini Pendant Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82130-WM Mini Pendants-Rod - 426497 - Capital Lighting, Inc.
Columbus, OH, USA
82130-WM Mini Pendants-Rod
426497
82130-WM Mini Pendants-Rod 426497
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 48.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Warm Mahogany Product Name: One Light Pendant UPC: 46335940161 Category: Mini Pendant Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 48.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Warm Mahogany
Product Name: One Light Pendant
UPC: 46335940161
Category: Mini Pendant
Glass: Goldenrod
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426497
Product Name 82130-WM Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details