Capital Lighting, Inc. 965-243 Mid. Chandeliers-Glass Up 426487

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Raffine Aged Patina Product Name: Five Light Chandelier Glass: Toned Spumonte Strato
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Raffine Aged Patina Product Name: Five Light Chandelier Glass: Toned Spumonte Strato

Suppliers

Company
Product
Description
Supplier Links
965-243 Mid. Chandeliers-Glass Up - 426487 - Capital Lighting, Inc.
Columbus, OH, USA
965-243 Mid. Chandeliers-Glass Up
426487
965-243 Mid. Chandeliers-Glass Up 426487
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Raffine Aged Patina Product Name: Five Light Chandelier Glass: Toned Spumonte Strato

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 25.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Raffine Aged Patina
Product Name: Five Light Chandelier
Glass: Toned Spumonte Strato

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426487
Product Name 965-243 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details