Capital Lighting, Inc. 966-243 Mid. Chandeliers-Drum Shades 426484

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Raffine Aged Patina Product Name: Six Light Chandelier Glass: Toned Spumonte Strato
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Raffine Aged Patina Product Name: Six Light Chandelier Glass: Toned Spumonte Strato

Suppliers

Company
Product
Description
Supplier Links
966-243 Mid. Chandeliers-Drum Shades - 426484 - Capital Lighting, Inc.
Columbus, OH, USA
966-243 Mid. Chandeliers-Drum Shades
426484
966-243 Mid. Chandeliers-Drum Shades 426484
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Raffine Aged Patina Product Name: Six Light Chandelier Glass: Toned Spumonte Strato

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 27.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Raffine Aged Patina
Product Name: Six Light Chandelier
Glass: Toned Spumonte Strato

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426484
Product Name 966-243 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details