Capital Lighting, Inc. 96186-NI Mid. Chandeliers-Glass Up 426477

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 27.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Natural Iron Product Name: Six Light Chandelier UPC: 46335939264 Category: Chandelier Glass: Ochere Finished Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 27.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Natural Iron Product Name: Six Light Chandelier UPC: 46335939264 Category: Chandelier Glass: Ochere Finished Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
96186-NI Mid. Chandeliers-Glass Up - 426477 - Capital Lighting, Inc.
Columbus, OH, USA
96186-NI Mid. Chandeliers-Glass Up
426477
96186-NI Mid. Chandeliers-Glass Up 426477
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 27.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Natural Iron Product Name: Six Light Chandelier UPC: 46335939264 Category: Chandelier Glass: Ochere Finished Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 27.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Natural Iron
Product Name: Six Light Chandelier
UPC: 46335939264
Category: Chandelier
Glass: Ochere Finished
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426477
Product Name 96186-NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details