Capital Lighting, Inc. 940-243 Sconces-Pocket 426455

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raffine Aged Patina Product Name: One Light Wall Sconce Glass: Toned Spumonte Strato
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raffine Aged Patina Product Name: One Light Wall Sconce Glass: Toned Spumonte Strato

Suppliers

Company
Product
Description
Supplier Links
940-243 Sconces-Pocket - 426455 - Capital Lighting, Inc.
Columbus, OH, USA
940-243 Sconces-Pocket
426455
940-243 Sconces-Pocket 426455
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raffine Aged Patina Product Name: One Light Wall Sconce Glass: Toned Spumonte Strato

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 7.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Raffine Aged Patina
Product Name: One Light Wall Sconce
Glass: Toned Spumonte Strato

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426455
Product Name 940-243 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details