Capital Lighting, Inc. ES97523-BU Flush Mounts-Other 426441

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 4.25 Length 4.25 Bulb Type: T8 Qty: 4 Wattage: 32 Finish: Burnt Umber Product Name: Four Light Flush Mount UPC: 46335942219 Category: Fluorescent Glass: Acrylic Lens/Warm Amber Glaze Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 4.25 Length 4.25 Bulb Type: T8 Qty: 4 Wattage: 32 Finish: Burnt Umber Product Name: Four Light Flush Mount UPC: 46335942219 Category: Fluorescent Glass: Acrylic Lens/Warm Amber Glaze Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
ES97523-BU Flush Mounts-Other - 426441 - Capital Lighting, Inc.
Columbus, OH, USA
ES97523-BU Flush Mounts-Other
426441
ES97523-BU Flush Mounts-Other 426441
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 4.25 Length 4.25 Bulb Type: T8 Qty: 4 Wattage: 32 Finish: Burnt Umber Product Name: Four Light Flush Mount UPC: 46335942219 Category: Fluorescent Glass: Acrylic Lens/Warm Amber Glaze Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 4.25
Length 4.25
Bulb
Type: T8
Qty: 4
Wattage: 32
Finish: Burnt Umber
Product Name: Four Light Flush Mount
UPC: 46335942219
Category: Fluorescent
Glass: Acrylic Lens/Warm Amber Glaze
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426441
Product Name ES97523-BU Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details