Capital Lighting, Inc. 5744-206 Bathroom Fixtures-Four Lights 426427

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.25 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aston Court Bronze Product Name: Four Light Bath Bar Glass: Avorio
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.25 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aston Court Bronze Product Name: Four Light Bath Bar Glass: Avorio

Suppliers

Company
Product
Description
Supplier Links
5744-206 Bathroom Fixtures-Four Lights - 426427 - Capital Lighting, Inc.
Columbus, OH, USA
5744-206 Bathroom Fixtures-Four Lights
426427
5744-206 Bathroom Fixtures-Four Lights 426427
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.25 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aston Court Bronze Product Name: Four Light Bath Bar Glass: Avorio

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 10.25
Extension: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Aston Court Bronze
Product Name: Four Light Bath Bar
Glass: Avorio

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426427
Product Name 5744-206 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details