Capital Lighting, Inc. 5742-206 Bathroom Fixtures-Two Lights 426408

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aston Court Bronze Glass: Avorio
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aston Court Bronze Glass: Avorio

Suppliers

Company
Product
Description
Supplier Links
5742-206 Bathroom Fixtures-Two Lights - 426408 - Capital Lighting, Inc.
Columbus, OH, USA
5742-206 Bathroom Fixtures-Two Lights
426408
5742-206 Bathroom Fixtures-Two Lights 426408
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aston Court Bronze Glass: Avorio

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 10.25
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Aston Court Bronze
Glass: Avorio

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426408
Product Name 5742-206 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details