Capital Lighting, Inc. 1492-A357-PL Sconces-Pocket 426407

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Iron Oxide Product Name: Two Light Wall Sconce Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Iron Oxide Product Name: Two Light Wall Sconce Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
1492-A357-PL Sconces-Pocket - 426407 - Capital Lighting, Inc.
Columbus, OH, USA
1492-A357-PL Sconces-Pocket
426407
1492-A357-PL Sconces-Pocket 426407
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Iron Oxide Product Name: Two Light Wall Sconce Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.00
Extension: 4
Bulb
Qty: 2
Wattage: 13
Finish: Iron Oxide
Product Name: Two Light Wall Sconce
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426407
Product Name 1492-A357-PL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details