Capital Lighting, Inc. 1494-357 Pendants-Drum Shade 426406

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Oxide Product Name: Three Light Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Oxide Product Name: Three Light Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
1494-357 Pendants-Drum Shade - 426406 - Capital Lighting, Inc.
Columbus, OH, USA
1494-357 Pendants-Drum Shade
426406
1494-357 Pendants-Drum Shade 426406
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Oxide Product Name: Three Light Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 9.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Iron Oxide
Product Name: Three Light Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426406
Product Name 1494-357 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details